Utmel Electronic Limited 500mW ±100ppm/℃ ±1% -55℃~+155℃ 340kΩ 1206 Chip Resistor - Surface Mount ROHS 15913-HP06W2F3403T5E

Description
500mW ±100ppm/℃ ±1% -55℃~+155℃ 340kΩ 1206 Chip Resistor - Surface Mount ROHS
Description
500mW ±100ppm/℃ ±1% -55℃~+155℃ 340kΩ 1206 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
500mW ±100ppm/℃ ±1% -55℃~+155℃ 340kΩ 1206 Chip Resistor - Surface Mount ROHS - 15913-HP06W2F3403T5E - Utmel Electronic Limited
Hong Kong, China
500mW ±100ppm/℃ ±1% -55℃~+155℃ 340kΩ 1206 Chip Resistor - Surface Mount ROHS
15913-HP06W2F3403T5E
500mW ±100ppm/℃ ±1% -55℃~+155℃ 340kΩ 1206 Chip Resistor - Surface Mount ROHS 15913-HP06W2F3403T5E
500mW ±100ppm/℃ ±1% -55℃~+155℃ 340kΩ 1206 Chip Resistor - Surface Mount ROHS

500mW ±100ppm/℃ ±1% -55℃~+155℃ 340kΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 15913-HP06W2F3403T5E
Product Name 500mW ±100ppm/℃ ±1% -55℃~+155℃ 340kΩ 1206 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details