Utmel Electronic Limited 100mW ±100ppm/℃ ±1% -55℃~+155℃ 17.4kΩ 0402 Chip Resistor - Surface Mount ROHS 15913-HP02WAF1742TCE

Description
100mW ±100ppm/℃ ±1% -55℃~+155℃ 17.4kΩ 0402 Chip Resistor - Surface Mount ROHS
Description
100mW ±100ppm/℃ ±1% -55℃~+155℃ 17.4kΩ 0402 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
100mW ±100ppm/℃ ±1% -55℃~+155℃ 17.4kΩ 0402 Chip Resistor - Surface Mount ROHS - 15913-HP02WAF1742TCE - Utmel Electronic Limited
Hong Kong, China
100mW ±100ppm/℃ ±1% -55℃~+155℃ 17.4kΩ 0402 Chip Resistor - Surface Mount ROHS
15913-HP02WAF1742TCE
100mW ±100ppm/℃ ±1% -55℃~+155℃ 17.4kΩ 0402 Chip Resistor - Surface Mount ROHS 15913-HP02WAF1742TCE
100mW ±100ppm/℃ ±1% -55℃~+155℃ 17.4kΩ 0402 Chip Resistor - Surface Mount ROHS

100mW ±100ppm/℃ ±1% -55℃~+155℃ 17.4kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 15913-HP02WAF1742TCE
Product Name 100mW ±100ppm/℃ ±1% -55℃~+155℃ 17.4kΩ 0402 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details