Utmel Electronic Limited 750mW Thick Film Resistors 200V ±100ppm/℃ ±5% -55℃~+155℃ 68kΩ 1812 Chip Resistor - Surface Mount ROHS 15913-181207J0683T4E

Description
750mW Thick Film Resistors 200V ±100ppm/℃ ±5% -55℃~+155℃ 68kΩ 1812 Chip Resistor - Surface Mount ROHS
Description
750mW Thick Film Resistors 200V ±100ppm/℃ ±5% -55℃~+155℃ 68kΩ 1812 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
750mW Thick Film Resistors 200V ±100ppm/℃ ±5% -55℃~+155℃ 68kΩ 1812 Chip Resistor - Surface Mount ROHS - 15913-181207J0683T4E - Utmel Electronic Limited
Hong Kong, China
750mW Thick Film Resistors 200V ±100ppm/℃ ±5% -55℃~+155℃ 68kΩ 1812 Chip Resistor - Surface Mount ROHS
15913-181207J0683T4E
750mW Thick Film Resistors 200V ±100ppm/℃ ±5% -55℃~+155℃ 68kΩ 1812 Chip Resistor - Surface Mount ROHS 15913-181207J0683T4E
750mW Thick Film Resistors 200V ±100ppm/℃ ±5% -55℃~+155℃ 68kΩ 1812 Chip Resistor - Surface Mount ROHS

750mW Thick Film Resistors 200V ±100ppm/℃ ±5% -55℃~+155℃ 68kΩ 1812 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 15913-181207J0683T4E
Product Name 750mW Thick Film Resistors 200V ±100ppm/℃ ±5% -55℃~+155℃ 68kΩ 1812 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details