Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROCKER SWITCHES
UTMEL ELECTRONIC LIMITED
133-CRE22F2PBBNE -- SWITCH ROCKER SPST 20A 125V
Utmel Electronic Limited
SWITCH ROCKER SPST 20A 125V
133-CRE22F2PBBNE
Description
SWITCH ROCKER SPST 20A 125V
Utmel Electronic Limited
Done
Description
SWITCH ROCKER SPST 20A 125V
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
SWITCH ROCKER SPST 20A 125V
133-CRE22F2PBBNE
SWITCH ROCKER SPST 20A 125V
133-CRE22F2PBBNE
SWITCH ROCKER SPST 20A 125V
SWITCH ROCKER SPST 20A 125V
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Rocker Switches
Product Number
133-CRE22F2PBBNE
Product Name
SWITCH ROCKER SPST 20A 125V
Pole & Throw Specifications
Single Pole, Single Throw
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
Combination 3-Way Decorative Switch & 15A Tamper Resistant Decorative Outlet
72235
Specs
Pole & Throw Specifications
2-Pole, 3-Wire
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
NKK Switches
Hardware
AT4156A
View Details
Allen-Bradley / Rockwell Automation
30mm Rocker Arm Operating Lever 800T PB
800T-N12
View Details
Sensata Technologies
RS/QS Rocker Switch Modules
Specs
Operating Temperature
-40 to 185 F (-40 to 85 C)
Mechanical Life
1.00E6
View Details