Utmel Electronic Limited Precise knob; with counting dial; Shaft d: 6.35mm; ?22.2x22.2mm 12877-18A11B10

Description
Precise knob; with counting dial; Shaft d: 6.35mm; ?22.2x22.2mm
Description
Precise knob; with counting dial; Shaft d: 6.35mm; ?22.2x22.2mm

Suppliers

Company
Product
Description
Supplier Links
Precise knob; with counting dial; Shaft d: 6.35mm; ?22.2x22.2mm - 12877-18A11B10 - Utmel Electronic Limited
Hong Kong, China
Precise knob; with counting dial; Shaft d: 6.35mm; ?22.2x22.2mm
12877-18A11B10
Precise knob; with counting dial; Shaft d: 6.35mm; ?22.2x22.2mm 12877-18A11B10
Precise knob; with counting dial; Shaft d: 6.35mm; ?22.2x22.2mm

Precise knob; with counting dial; Shaft d: 6.35mm; ?22.2x22.2mm

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Logic Counters
Product Number 12877-18A11B10
Product Name Precise knob; with counting dial; Shaft d: 6.35mm; ?22.2x22.2mm
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Counters, Dividers - 54LS169LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 20 MHz
View Details
2 suppliers
Counters, Dividers - 74HC160DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency 66 MHz
View Details
3 suppliers