Utility Systems Technologies, Inc. Sag Fighter™ SRT-1500-208-OOOO

Description
The Sag Fighter™ sag ride-through conditioner (dynamic voltage restorer) protects sensitive equipment from deep voltage sags without the hassle, high costs and high maintenance of UPS units or mechanical energy storage devices. One and two phase sags down to 30% of nominal voltage and three phase sags down to 60% are corrected independently by phase for magnitude, waveform and phase angle. Operating with 99% efficiency in its normal mode, the Sag Fighter™ monitors the incoming voltage and when indications of a sag are detected it initiates corrective measures within 1/8 cycle. The Sag Fighter™ also includes built-in surge suppression and circuit breaker to provide a complete package of protection. Ideal for semiconductor, plastics and other industrial applications sensitive to voltage disturbances originating from the electric grid, Sag Fighter™ is about one-half the price of capacitor-based, high voltage dynamic voltage restorers. And, since the Sag Fighter™ operates at low voltage, it can be placed closer to the loads to provide additional protection from disturbances that might be generated within the facility, downstream of the distribution transformer. When it comes to protection against deep voltage sags, the The Sag Fighter™ has the only technology that provides "unambiguous sag protection". Other technologies make you play guessing games like, "how long, how often, what load, what power factor?". The Sag Fighter™ eliminates the guessing games because the answer to these questions is, "it doesn't matter".
Description
The Sag Fighter™ sag ride-through conditioner (dynamic voltage restorer) protects sensitive equipment from deep voltage sags without the hassle, high costs and high maintenance of UPS units or mechanical energy storage devices. One and two phase sags down to 30% of nominal voltage and three phase sags down to 60% are corrected independently by phase for magnitude, waveform and phase angle. Operating with 99% efficiency in its normal mode, the Sag Fighter™ monitors the incoming voltage and when indications of a sag are detected it initiates corrective measures within 1/8 cycle. The Sag Fighter™ also includes built-in surge suppression and circuit breaker to provide a complete package of protection. Ideal for semiconductor, plastics and other industrial applications sensitive to voltage disturbances originating from the electric grid, Sag Fighter™ is about one-half the price of capacitor-based, high voltage dynamic voltage restorers. And, since the Sag Fighter™ operates at low voltage, it can be placed closer to the loads to provide additional protection from disturbances that might be generated within the facility, downstream of the distribution transformer. When it comes to protection against deep voltage sags, the The Sag Fighter™ has the only technology that provides "unambiguous sag protection". Other technologies make you play guessing games like, "how long, how often, what load, what power factor?". The Sag Fighter™ eliminates the guessing games because the answer to these questions is, "it doesn't matter".

Suppliers

Company
Product
Description
Supplier Links
Sag Fighter™ SRT-1500-208-OOOO
The Sag Fighter™ sag ride-through conditioner (dynamic voltage restorer) protects sensitive equipment from deep voltage sags without the hassle, high costs and high maintenance of UPS units or mechanical energy storage devices. One and two phase sags down to 30% of nominal voltage and three phase sags down to 60% are corrected independently by phase for magnitude, waveform and phase angle. Operating with 99% efficiency in its normal mode, the Sag Fighter™ monitors the incoming voltage and when indications of a sag are detected it initiates corrective measures within 1/8 cycle. The Sag Fighter™ also includes built-in surge suppression and circuit breaker to provide a complete package of protection. Ideal for semiconductor, plastics and other industrial applications sensitive to voltage disturbances originating from the electric grid, Sag Fighter™ is about one-half the price of capacitor-based, high voltage dynamic voltage restorers. And, since the Sag Fighter™ operates at low voltage, it can be placed closer to the loads to provide additional protection from disturbances that might be generated within the facility, downstream of the distribution transformer. When it comes to protection against deep voltage sags, the The Sag Fighter™ has the only technology that provides "unambiguous sag protection". Other technologies make you play guessing games like, "how long, how often, what load, what power factor?". The Sag Fighter™ eliminates the guessing games because the answer to these questions is, "it doesn't matter".

The Sag Fighter™ sag ride-through conditioner (dynamic voltage restorer) protects sensitive equipment from deep voltage sags without the hassle, high costs and high maintenance of UPS units or mechanical energy storage devices. One and two phase sags down to 30% of nominal voltage and three phase sags down to 60% are corrected independently by phase for magnitude, waveform and phase angle.

Operating with 99% efficiency in its normal mode, the Sag Fighter™ monitors the incoming voltage and when indications of a sag are detected it initiates corrective measures within 1/8 cycle. The Sag Fighter™ also includes built-in surge suppression and circuit breaker to provide a complete package of protection.

Ideal for semiconductor, plastics and other industrial applications sensitive to voltage disturbances originating from the electric grid, Sag Fighter™ is about one-half the price of capacitor-based, high voltage dynamic voltage restorers. And, since the Sag Fighter™ operates at low voltage, it can be placed closer to the loads to provide additional protection from disturbances that might be generated within the facility, downstream of the distribution transformer.

When it comes to protection against deep voltage sags, the The Sag Fighter™ has the only technology that provides "unambiguous sag protection". Other technologies make you play guessing games like, "how long, how often, what load, what power factor?". The Sag Fighter™ eliminates the guessing games because the answer to these questions is, "it doesn't matter".

Supplier's Site

Technical Specifications

  Utility Systems Technologies, Inc.
Product Category Voltage Regulators
Product Number SRT-1500-208-OOOO
Product Name Sag Fighter™
Phase Three
Frequency 50Hz; 60Hz
Configuration Floor
Features NEMA Enclosure
Apparent Power Rating 1500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details