Utility Systems Technologies, Inc. Sure-Volt™ Power Conditioner EVR-0100-220D-AAA-5

Description
The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types Built-in surge suppression for surges and spikes Line isolation minimizes transient events and noise Transformer shielding further reduces line noise to deliver clean power Very fast response quickly corrects under/over voltage, sags, and swells Independent phase regulation to correct voltage imbalance Input circuit breaker protects against damaging overcurrent High fault clearing capacity permits reliable system operation Failsafe electronic bypass keeps the load powered
Description
The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types Built-in surge suppression for surges and spikes Line isolation minimizes transient events and noise Transformer shielding further reduces line noise to deliver clean power Very fast response quickly corrects under/over voltage, sags, and swells Independent phase regulation to correct voltage imbalance Input circuit breaker protects against damaging overcurrent High fault clearing capacity permits reliable system operation Failsafe electronic bypass keeps the load powered

Suppliers

Company
Product
Description
Supplier Links
Sure-Volt™ Power Conditioner - EVR-0100-220D-AAA-5 - Utility Systems Technologies, Inc.
Latham, NY, USA
Sure-Volt™ Power Conditioner
EVR-0100-220D-AAA-5
Sure-Volt™ Power Conditioner EVR-0100-220D-AAA-5
The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types Built-in surge suppression for surges and spikes Line isolation minimizes transient events and noise Transformer shielding further reduces line noise to deliver clean power Very fast response quickly corrects under/over voltage, sags, and swells Independent phase regulation to correct voltage imbalance Input circuit breaker protects against damaging overcurrent High fault clearing capacity permits reliable system operation Failsafe electronic bypass keeps the load powered

The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line:

  • Industry-leading overload capacity for compatibility with all loads types
  • Built-in surge suppression for surges and spikes
  • Line isolation minimizes transient events and noise
  • Transformer shielding further reduces line noise to deliver clean power
  • Very fast response quickly corrects under/over voltage, sags, and swells
  • Independent phase regulation to correct voltage imbalance
  • Input circuit breaker protects against damaging overcurrent
  • High fault clearing capacity permits reliable system operation
  • Failsafe electronic bypass keeps the load powered
Supplier's Site

Technical Specifications

  Utility Systems Technologies, Inc.
Product Category Voltage Regulators
Product Number EVR-0100-220D-AAA-5
Product Name Sure-Volt™ Power Conditioner
Phase Three
Frequency 50Hz
Configuration HardWired; Floor; Bare Frame Unit
Features NEMA Enclosure; Isolation Transformer
Apparent Power Rating 100 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details