Utility Parts Central, Inc. HTMA Coupler set 3/8"

Description
Technical Characteristics: Couplings: Zinc plated Steel Nipple: hardened Steel for anti-brinelling Seals: Nitrile with Teflon anti-extrusion ring. Viton, Kalrez, EPDM upon request Ports: 3/8" NPT Female Tight tolerances ensure equal loading of couplers Female seal swaged to prevent extrusion No air inclusion during connection Flat mating surface easily cleaned Non-spill design avoids fluid loss during connection / disconnection
Description
Technical Characteristics: Couplings: Zinc plated Steel Nipple: hardened Steel for anti-brinelling Seals: Nitrile with Teflon anti-extrusion ring. Viton, Kalrez, EPDM upon request Ports: 3/8" NPT Female Tight tolerances ensure equal loading of couplers Female seal swaged to prevent extrusion No air inclusion during connection Flat mating surface easily cleaned Non-spill design avoids fluid loss during connection / disconnection

Suppliers

Company
Product
Description
Supplier Links
HTMA Coupler set 3/8
McDonough, GA, USA
HTMA Coupler set 3/8"
HTMA Coupler set 3/8"
Technical Characteristics: Couplings: Zinc plated Steel Nipple: hardened Steel for anti-brinelling Seals: Nitrile with Teflon anti-extrusion ring. Viton, Kalrez, EPDM upon request Ports: 3/8" NPT Female Tight tolerances ensure equal loading of couplers Female seal swaged to prevent extrusion No air inclusion during connection Flat mating surface easily cleaned Non-spill design avoids fluid loss during connection / disconnection

Technical Characteristics:
Couplings: Zinc plated Steel
Nipple: hardened Steel for anti-brinelling
Seals: Nitrile with Teflon anti-extrusion ring. Viton, Kalrez, EPDM upon request
Ports: 3/8" NPT Female
Tight tolerances ensure equal loading of couplers
Female seal swaged to prevent extrusion
No air inclusion during connection
Flat mating surface easily cleaned
Non-spill design avoids fluid loss during connection / disconnection

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Hose Fittings
Product Name HTMA Coupler set 3/8"
English Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Minimatic® Slip-On Fitting - TT0-404 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 2312742 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Metric Size 5.00 mm (0.1969 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details