Ushio America, Inc. Power Supply for DC Operated Arc Discharge Lamps SMARTARC™ UBX-76

Description
USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC powered arc discharge lamps. Features & Benefits Operates EmArc® and DC gas discharge lamps, in powers ranging between 50W and 100W Output power and operation modes are selectable by DIL 16 step switch set-up Power factor corrected line input, built-in EMI-filter voltage range 90V AC to 264V AC. Meets CE and FCC Part “A” Newly designed anti-aging and arc control circuit for high optical reliability over lamp lifetime Digital Power Management micro-processor controlled with high output stability over life SmartStart™ operation ensures longer life and less lamp degradation Output is short circuit protected and arc to ground protected 90°C thermal shut-off feature Auto shut-off feature at end of lamp life or lamp failure Built-in 12V fan supply
Datasheet
Description
USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC powered arc discharge lamps. Features & Benefits Operates EmArc® and DC gas discharge lamps, in powers ranging between 50W and 100W Output power and operation modes are selectable by DIL 16 step switch set-up Power factor corrected line input, built-in EMI-filter voltage range 90V AC to 264V AC. Meets CE and FCC Part “A” Newly designed anti-aging and arc control circuit for high optical reliability over lamp lifetime Digital Power Management micro-processor controlled with high output stability over life SmartStart™ operation ensures longer life and less lamp degradation Output is short circuit protected and arc to ground protected 90°C thermal shut-off feature Auto shut-off feature at end of lamp life or lamp failure Built-in 12V fan supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply for DC Operated Arc Discharge Lamps - SMARTARC™ UBX-76 - Ushio America, Inc.
Cypress, CA, USA
Power Supply for DC Operated Arc Discharge Lamps
SMARTARC™ UBX-76
Power Supply for DC Operated Arc Discharge Lamps SMARTARC™ UBX-76
USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC powered arc discharge lamps. Features & Benefits Operates EmArc® and DC gas discharge lamps, in powers ranging between 50W and 100W Output power and operation modes are selectable by DIL 16 step switch set-up Power factor corrected line input, built-in EMI-filter voltage range 90V AC to 264V AC. Meets CE and FCC Part “A” Newly designed anti-aging and arc control circuit for high optical reliability over lamp lifetime Digital Power Management micro-processor controlled with high output stability over life SmartStart™ operation ensures longer life and less lamp degradation Output is short circuit protected and arc to ground protected 90°C thermal shut-off feature Auto shut-off feature at end of lamp life or lamp failure Built-in 12V fan supply

USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC powered arc discharge lamps.

Features & Benefits

  • Operates EmArc® and DC gas discharge lamps, in powers ranging between 50W and 100W
  • Output power and operation modes are selectable by DIL 16 step switch set-up
  • Power factor corrected line input, built-in EMI-filter voltage range 90V AC to 264V AC. Meets CE and FCC Part “A”
  • Newly designed anti-aging and arc control circuit for high optical reliability over lamp lifetime
  • Digital Power Management micro-processor controlled with high output stability over life
  • SmartStart™ operation ensures longer life and less lamp degradation
  • Output is short circuit protected and arc to ground protected
  • 90°C thermal shut-off feature
  • Auto shut-off feature at end of lamp life or lamp failure
  • Built-in 12V fan supply
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Power Supplies
Product Number SMARTARC™ UBX-76
Product Name Power Supply for DC Operated Arc Discharge Lamps
Type DC Power Supply
Form Factor Circuit Board Assembly
Applications Lamps
Features Power Factor Correction
Operating Temperature 10 to 50 C (50 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details