USAI Lighting NanoLED NXT RD DL LN25RDT NXT (14W)

Description
Function: Downlight Number of Lamps: 1 LED array
Description
Function: Downlight Number of Lamps: 1 LED array

Suppliers

Company
Product
Description
Supplier Links
NanoLED NXT RD DL - LN25RDT NXT (14W) - USAI Lighting
New Windsor, NY, USA
NanoLED NXT RD DL
LN25RDT NXT (14W)
NanoLED NXT RD DL LN25RDT NXT (14W)
Function: Downlight Number of Lamps: 1 LED array

Function: Downlight
Number of Lamps: 1 LED array

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number LN25RDT NXT (14W)
Product Name NanoLED NXT RD DL
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details