USAI Lighting NanoLED SQ Wall Wash LN10SRWT (14W)

Description
Function: Wall Wash Number of Lamps: 1
Description
Function: Wall Wash Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
NanoLED SQ Wall Wash - LN10SRWT (14W) - USAI Lighting
New Windsor, NY, USA
NanoLED SQ Wall Wash
LN10SRWT (14W)
NanoLED SQ Wall Wash LN10SRWT (14W)
Function: Wall Wash Number of Lamps: 1

Function: Wall Wash
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number LN10SRWT (14W)
Product Name NanoLED SQ Wall Wash
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details