USAI Lighting NanoLED NXT RD ADJ LN10RAT NXT (20W)

Description
Function: Adjustable Number of Lamps: 1 LED array
Description
Function: Adjustable Number of Lamps: 1 LED array

Suppliers

Company
Product
Description
Supplier Links
NanoLED NXT RD ADJ - LN10RAT NXT (20W) - USAI Lighting
New Windsor, NY, USA
NanoLED NXT RD ADJ
LN10RAT NXT (20W)
NanoLED NXT RD ADJ LN10RAT NXT (20W)
Function: Adjustable Number of Lamps: 1 LED array

Function: Adjustable
Number of Lamps: 1 LED array

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number LN10RAT NXT (20W)
Product Name NanoLED NXT RD ADJ
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details