USAI Lighting BeveLED RD Adj. 30º 20W 3230 (20W)

Description
Function: Adjustable Number of Lamps: 1
Description
Function: Adjustable Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
BeveLED RD Adj. 30º 20W - 3230 (20W) - USAI Lighting
New Windsor, NY, USA
BeveLED RD Adj. 30º 20W
3230 (20W)
BeveLED RD Adj. 30º 20W 3230 (20W)
Function: Adjustable Number of Lamps: 1

Function: Adjustable
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number 3230 (20W)
Product Name BeveLED RD Adj. 30º 20W
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 641955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details