USAI Lighting BeveLED SQ Adjustable 40º 10W 3140 (10W)

Description
Function: Adjustable Number of Lamps: 1
Description
Function: Adjustable Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
BeveLED SQ Adjustable 40º 10W - 3140 (10W) - USAI Lighting
New Windsor, NY, USA
BeveLED SQ Adjustable 40º 10W
3140 (10W)
BeveLED SQ Adjustable 40º 10W 3140 (10W)
Function: Adjustable Number of Lamps: 1

Function: Adjustable
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number 3140 (10W)
Product Name BeveLED SQ Adjustable 40º 10W
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details