Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTING FIXTURES
USAI LIGHTING
2599 (39W) -- BEVEL TRIMLESS ADJ.
USAI Lighting
Bevel Trimless Adj.
2599 (39W)
Description
Function: Multiple Lamp Adjustable Number of Lamps: 2
USAI Lighting
Done
Description
Function: Multiple Lamp Adjustable Number of Lamps: 2
Suppliers
Company
Product
Description
Supplier Links
USAI Lighting
New Windsor, NY, USA
Bevel Trimless Adj.
2599 (39W)
Bevel Trimless Adj.
2599 (39W)
Function: Multiple Lamp Adjustable Number of Lamps: 2
Function: Multiple Lamp Adjustable
Number of Lamps: 2
Supplier's Site
Technical Specifications
USAI Lighting
Product Category
Lighting Fixtures
Product Number
2599 (39W)
Product Name
Bevel Trimless Adj.
Lamp Type
Metal Halide
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 7L.46 - LED panel lights for electrical enclosures
7L4600240200
Specs
Application
Industrial
Lamp Type
LED
View Details
STEGO
Lighting Fixture
02541.1-11
Specs
Voltage
48 volts
View Details
RS Components, Ltd.
Cabinet Lighting
2065999
Specs
Lamp Type
LED
Lighting Fixture Dimensions
310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects
2
View Details
BARTEC
Line Ex1
line-ex1
Specs
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details