USAI Lighting Bevel Trimless Square Adj. 35° 2453 (39W)

Description
Function: Adjustable Number of Lamps: 1
Description
Function: Adjustable Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
Bevel Trimless Square Adj. 35° - 2453 (39W) - USAI Lighting
New Windsor, NY, USA
Bevel Trimless Square Adj. 35°
2453 (39W)
Bevel Trimless Square Adj. 35° 2453 (39W)
Function: Adjustable Number of Lamps: 1

Function: Adjustable
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number 2453 (39W)
Product Name Bevel Trimless Square Adj. 35°
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details