PFA Tubing - 3/16" ID x 5/16" OD
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-7094 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Clear |
| Outside Diameter | 0.310 inch (7.9 mm) |
| Inside Diameter | 0.188 inch (4.8 mm) |