Teflon PTFE Tubing - 1/32" ID x
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-7024 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Solid |
| Outside Diameter | 0.063 inch (1.6 mm) |
| Inside Diameter | 0.031 inch (0.8 mm) |