PVC Tubing - Clear - 2" ID x 2 3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-6713 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Clear |
| Outside Diameter | 2.375 inch (60.3 mm) |
| Inside Diameter | 2.000 inch (50.8 mm) |