PVC Tubing - Black - 1/4" ID x 3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-5621 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Solid |
| Outside Diameter | 0.375 inch (9.5 mm) |
| Inside Diameter | 0.250 inch (6.3 mm) |