PVC Tubing - Clear - 3/32" ID x
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-5494 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Clear |
| Outside Diameter | 0.156 inch (4.0 mm) |
| Inside Diameter | 0.094 inch (2.4 mm) |