3A & FDA PVC Tubing - 4mm ID x 9
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-3787 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Clear |
| Outside Diameter | 0.354 inch (9.0 mm) |
| Inside Diameter | 0.157 inch (4.0 mm) |