US Lasers, Inc. Laser Diodes, Modules MM8505I

Description
Laser Diode 850nm 5mW 65mA Cylinder (6.4mm Dia)
Request a Quote Datasheet
Description
Laser Diode 850nm 5mW 65mA Cylinder (6.4mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 38-1026-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
38-1026-ND
Laser Diodes, Modules 38-1026-ND
Laser Diode 850nm 5mW 65mA Cylinder (6.4mm Dia)

Laser Diode 850nm 5mW 65mA Cylinder (6.4mm Dia)

Buy Now Datasheet
Laser Diodes, Modules - MM8505I - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
MM8505I
Laser Diodes, Modules MM8505I
LASER DIODE 850NM 5MW 6.4MM DIA

LASER DIODE 850NM 5MW 6.4MM DIA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number 38-1026-ND MM8505I
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser diode heads - M10306 series - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details