US Lasers, Inc. Laser Diodes, Modules M7805I

Description
Laser Diode 780nm 5mW 70mA Cylinder (10.4mm Dia)
Request a Quote Datasheet
Description
Laser Diode 780nm 5mW 70mA Cylinder (10.4mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 38-1018-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
38-1018-ND
Laser Diodes, Modules 38-1018-ND
Laser Diode 780nm 5mW 70mA Cylinder (10.4mm Dia)

Laser Diode 780nm 5mW 70mA Cylinder (10.4mm Dia)

Buy Now Datasheet
Laser Diodes, Modules - M7805I - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
M7805I
Laser Diodes, Modules M7805I
LASER DIODE 780NM 5MW 10.4MM DIA

LASER DIODE 780NM 5MW 10.4MM DIA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number 38-1018-ND M7805I
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 780 nm (7800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
CW quantum cascade lasers - L12004-2209H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4530 nm (45300 Å)
Laser Power 20 milliwatts
View Details
Ushio Laser Diodes - HL67192MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 670 nm (6700 Å)
View Details