Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LASERS
US LASERS, INC.
M780-10 -- LASER DIODES, MODULES
US Lasers, Inc.
Laser Diodes, Modules
M780-10
Description
LASER DIODE 780NM 10MW 10.4MM
ODG (Origin Data Global)
Done
Datasheet
Description
LASER DIODE 780NM 10MW 10.4MM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
M780-10
Laser Diodes, Modules
M780-10
LASER DIODE 780NM 10MW 10.4MM
LASER DIODE 780NM 10MW 10.4MM
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Lasers
Product Number
M780-10
Product Name
Laser Diodes, Modules
Unlock Full Specs
to access all available technical data
Similar Products
Epilog Laser Corp.
Epilog Fusion Ascent 36 Laser Machine
CO2 Engraving and Cutting Laser Machines 36 inches
Specs
Laser Type
Carbon Dioxide Lasers
CDRH Classification
Class II
Wavelength Range
10600 nm (106000 Å)
View Details
World Star Tech
Infrared Laser Module: UL-Series Infrared laser diode modules
UL5-3.5G-850
Specs
Laser Type
Laser Diodes; Laser Diode Modules
Laser Wavelength
Infrared
CDRH Classification
Class IIIb; Class IIIB
View Details
RS Components, Ltd.
105114
Specs
Laser Wavelength
Red; Modulating
CDRH Classification
Class IIIb
Wavelength Range
660 nm (6600 Å)
View Details
Newport MKS
Laser Diode Driver, Entry Level, 200mA, 6V, 120 VAC
LDX-3412-120V
Specs
Operating Voltage
120 volts
View Details