US Futaba, Inc. 270° Semi Concealed Hinge 24111 52 007

Description
270° Semi-Concealed Hinge Features: Clip-on door wing 270° door opening Spring loaded door catch Easy height adjustment Zinc die-cast Approved ANSI/BHMA A 156.9 For 3/4†door/panel thickness Note: For 5/8†overlay use 3mm plastic spacer Applications: Entertainment centers Wardrobe closets Office furniture Hinges for Door/Panel Thickness of 3/4"
Description
270° Semi-Concealed Hinge Features: Clip-on door wing 270° door opening Spring loaded door catch Easy height adjustment Zinc die-cast Approved ANSI/BHMA A 156.9 For 3/4†door/panel thickness Note: For 5/8†overlay use 3mm plastic spacer Applications: Entertainment centers Wardrobe closets Office furniture Hinges for Door/Panel Thickness of 3/4"

Suppliers

Company
Product
Description
Supplier Links
270° Semi Concealed Hinge - 24111 52 007 - US Futaba, Inc.
Santa Ana, CA, USA
270° Semi Concealed Hinge
24111 52 007
270° Semi Concealed Hinge 24111 52 007
270° Semi-Concealed Hinge Features: Clip-on door wing 270° door opening Spring loaded door catch Easy height adjustment Zinc die-cast Approved ANSI/BHMA A 156.9 For 3/4†door/panel thickness Note: For 5/8†overlay use 3mm plastic spacer Applications: Entertainment centers Wardrobe closets Office furniture Hinges for Door/Panel Thickness of 3/4"

270° Semi-Concealed Hinge
Features:
Clip-on door wing
270° door opening
Spring loaded door catch
Easy height adjustment
Zinc die-cast
Approved ANSI/BHMA A 156.9
For 3/4†door/panel thickness
Note: For 5/8†overlay use 3mm plastic spacer
Applications:
Entertainment centers
Wardrobe closets
Office furniture
Hinges for Door/Panel Thickness of 3/4"

Supplier's Site

Technical Specifications

  US Futaba, Inc.
Product Category Hinges (industrial)
Product Number 24111 52 007
Product Name 270° Semi Concealed Hinge
Hinge Type Concealed; 270° Semi Concealed Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Hinges - 2702859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Leaf Thickness 0.3150 inch (8 mm)
Length 1.77 inch (45 mm)
View Details
Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details