US Futaba, Inc. Folding Hinges 24111 12 005

Description
Bi-Fold Hinge Features: Built-in stop Spring action with various tensions Open size: L = 2-3/8" x W = 2-9/16" Material: zamak Finish: black Applications: Perfect for entertainment centers with folding doors
Datasheet
Description
Bi-Fold Hinge Features: Built-in stop Spring action with various tensions Open size: L = 2-3/8" x W = 2-9/16" Material: zamak Finish: black Applications: Perfect for entertainment centers with folding doors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Folding Hinges - 24111 12 005 - US Futaba, Inc.
Santa Ana, CA, USA
Folding Hinges
24111 12 005
Folding Hinges 24111 12 005
Bi-Fold Hinge Features: Built-in stop Spring action with various tensions Open size: L = 2-3/8" x W = 2-9/16" Material: zamak Finish: black Applications: Perfect for entertainment centers with folding doors

Bi-Fold Hinge
Features:
Built-in stop
Spring action with various tensions
Open size: L = 2-3/8" x W = 2-9/16"
Material: zamak
Finish: black
Applications:
Perfect for entertainment centers with folding doors

Supplier's Site Datasheet

Technical Specifications

  US Futaba, Inc.
Product Category Hinges (industrial)
Product Number 24111 12 005
Product Name Folding Hinges
Hinge Type Folding Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
CONCEALED HINGE - HT-160V2 - HT-160V2 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.38 inch (85.72 mm)
Leaf Material Steel; Steel
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details