US Digital Optical Shaft Encoder S6

Description
The S6 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply. Small size Optional differential / line-driver output Positive finger-latching connector 2-channel quadrature,TTL squarewave outputs 3rd channel index option Ball bearing option tracks to 10,000 RPM -40C to +100C operating temperature Single +5VDC supply
Datasheet
Description
The S6 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply. Small size Optional differential / line-driver output Positive finger-latching connector 2-channel quadrature,TTL squarewave outputs 3rd channel index option Ball bearing option tracks to 10,000 RPM -40C to +100C operating temperature Single +5VDC supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Shaft Encoder - S6 - US Digital
Vancouver, WA, USA
Optical Shaft Encoder
S6
Optical Shaft Encoder S6
The S6 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply. Small size Optional differential / line-driver output Positive finger-latching connector 2-channel quadrature,TTL squarewave outputs 3rd channel index option Ball bearing option tracks to 10,000 RPM -40C to +100C operating temperature Single +5VDC supply

The S6 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply.

  • Small size
  • Optional differential / line-driver output
  • Positive finger-latching connector
  • 2-channel quadrature,TTL squarewave outputs
  • 3rd channel index option
  • Ball bearing option tracks to 10,000 RPM
  • -40C to +100C operating temperature
  • Single +5VDC supply
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number S6
Product Name Optical Shaft Encoder
Encoder Technology Optical
Encoder Type Absolute
Output Signal Square Wave
Shaft Speed 100 to 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEH3-4096 - Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 100407 - RS Components, Ltd.
Specs
Output Signal Analogue
Diameter / Width 0.1969 inch (5 mm)
View Details
absolute-encoders - OCD-CAA1B-0012-C12S-5RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details