US Digital Miniature Optical Shaft Encoder S4T

Description
The S4T miniature optical shaft encoder is a non-contacting rotary to digital converter. The S4T incorporates an LED light source, monolithic photo detector and mylar disk. A metal shaft with bushing or bearing versions are available. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs without index. It operates from a single +5VDC supply. The S4T encoder is available with ball bearings for motion control applications, or static drag to feel like a potentiometer for front-panel manual interface. The S4T uses a high retention, 4 conductor snap-in polarized 1.25mm pitch connector. Mating cables and connectors are not included, and are available separately.
Datasheet
Description
The S4T miniature optical shaft encoder is a non-contacting rotary to digital converter. The S4T incorporates an LED light source, monolithic photo detector and mylar disk. A metal shaft with bushing or bearing versions are available. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs without index. It operates from a single +5VDC supply. The S4T encoder is available with ball bearings for motion control applications, or static drag to feel like a potentiometer for front-panel manual interface. The S4T uses a high retention, 4 conductor snap-in polarized 1.25mm pitch connector. Mating cables and connectors are not included, and are available separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Optical Shaft Encoder - S4T - US Digital
Vancouver, WA, USA
Miniature Optical Shaft Encoder
S4T
Miniature Optical Shaft Encoder S4T
The S4T miniature optical shaft encoder is a non-contacting rotary to digital converter. The S4T incorporates an LED light source, monolithic photo detector and mylar disk. A metal shaft with bushing or bearing versions are available. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs without index. It operates from a single +5VDC supply. The S4T encoder is available with ball bearings for motion control applications, or static drag to feel like a potentiometer for front-panel manual interface. The S4T uses a high retention, 4 conductor snap-in polarized 1.25mm pitch connector. Mating cables and connectors are not included, and are available separately.

The S4T miniature optical shaft encoder is a non-contacting rotary to digital converter. The S4T incorporates an LED light source, monolithic photo detector and mylar disk. A metal shaft with bushing or bearing versions are available. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs without index. It operates from a single +5VDC supply.

The S4T encoder is available with ball bearings for motion control applications, or static drag to feel like a potentiometer for front-panel manual interface.

The S4T uses a high retention, 4 conductor snap-in polarized 1.25mm pitch connector. Mating cables and connectors are not included, and are available separately.

Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number S4T
Product Name Miniature Optical Shaft Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Voltage
Counts / Revolution 400 to 1440 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 100435 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Push Pull
Counts / Revolution 1000 (counts/revolution)
View Details
incremental-encoders - OCD-INS00-XXXXX-T100-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details