US Digital Optical Kit Encoder S2

Description
The S2 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply. Small size Low cost 2-channel quadrature, TTL square wave outputs 3rd channel index option Tracks from 0 to 300000 cycles/sec Ball bearing option tracks to 10,000 RPM -40 to +100C operating temperature Single +5V supply
Datasheet
Description
The S2 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply. Small size Low cost 2-channel quadrature, TTL square wave outputs 3rd channel index option Tracks from 0 to 300000 cycles/sec Ball bearing option tracks to 10,000 RPM -40 to +100C operating temperature Single +5V supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Kit Encoder - S2 - US Digital
Vancouver, WA, USA
Optical Kit Encoder
S2
Optical Kit Encoder S2
The S2 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply. Small size Low cost 2-channel quadrature, TTL square wave outputs 3rd channel index option Tracks from 0 to 300000 cycles/sec Ball bearing option tracks to 10,000 RPM -40 to +100C operating temperature Single +5V supply

The S2 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply.

  • Small size
  • Low cost
  • 2-channel quadrature, TTL square wave outputs
  • 3rd channel index option
  • Tracks from 0 to 300000 cycles/sec
  • Ball bearing option tracks to 10,000 RPM
  • -40 to +100C operating temperature
  • Single +5V supply
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number S2
Product Name Optical Kit Encoder
Encoder Technology Optical
Encoder Type Absolute
Output Signal Square Wave
Shaft Speed 100 to 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 7951239 - RS Components, Ltd.
Specs
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Gray
View Details
absolute-encoders - OCD-CAA1B-0012-B14V-CAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details