US Digital Optical Shaft Encoder S1

Description
The S1 series optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply. Small size Low cost 2-channel quadrature,TTL squarewave outputs 3rd channel index option Tracks from 0 to 300000 cycles/sec Ball bearing option tracks to 10,000 RPM -25 to +100C operating temperature Single +5VDC supply 32 - 5000 CPR
Datasheet
Description
The S1 series optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply. Small size Low cost 2-channel quadrature,TTL squarewave outputs 3rd channel index option Tracks from 0 to 300000 cycles/sec Ball bearing option tracks to 10,000 RPM -25 to +100C operating temperature Single +5VDC supply 32 - 5000 CPR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Shaft Encoder - S1 - US Digital
Vancouver, WA, USA
Optical Shaft Encoder
S1
Optical Shaft Encoder S1
The S1 series optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply. Small size Low cost 2-channel quadrature,TTL squarewave outputs 3rd channel index option Tracks from 0 to 300000 cycles/sec Ball bearing option tracks to 10,000 RPM -25 to +100C operating temperature Single +5VDC supply 32 - 5000 CPR

The S1 series optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an unbreakable mylar disk, metal shaft and bushing, LED light source, and monolithic electronics. It operates from a single +5VDC supply.

  • Small size
  • Low cost
  • 2-channel quadrature,TTL squarewave outputs
  • 3rd channel index option
  • Tracks from 0 to 300000 cycles/sec
  • Ball bearing option tracks to 10,000 RPM
  • -25 to +100C operating temperature
  • Single +5VDC supply
  • 32 - 5000 CPR
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number S1
Product Name Optical Shaft Encoder
Encoder Technology Optical
Encoder Type Absolute
Output Signal Square Wave
Shaft Speed 100 to 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 359014 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal Line Driver
View Details
kit-encoders - KTD-BC00B-0808-V1DJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details