US Digital Absolute Magnetic Kit Encoder MAE3

Description
The MAE3 is an absolute magnetic kit encoder that provides shaft position information over 360° of rotation with no stops or gaps. This magnetic encoder is designed to easily mount to, and dismount from, an existing shaft to provide digital feedback information. The MAE3 is available with an analog or a pulse width modulated (PWM) digital output. Quick, simple assembly and disassembly -40C to +125C operating temperature Accepts ± .025" axial shaft play Mounts to 0.750", 1.280" and 1.812" bolt circles Fits shaft diameters from .125" to .250" or 2mm to 6mm 10-bit Analog output - 2.6 kHz sampling rate 10-bit PWM output - 1024 positions per revolution, 1 kHz 12-bit PWM output - 4096 positions per revolution, 250 Hz
Datasheet
Description
The MAE3 is an absolute magnetic kit encoder that provides shaft position information over 360° of rotation with no stops or gaps. This magnetic encoder is designed to easily mount to, and dismount from, an existing shaft to provide digital feedback information. The MAE3 is available with an analog or a pulse width modulated (PWM) digital output. Quick, simple assembly and disassembly -40C to +125C operating temperature Accepts ± .025" axial shaft play Mounts to 0.750", 1.280" and 1.812" bolt circles Fits shaft diameters from .125" to .250" or 2mm to 6mm 10-bit Analog output - 2.6 kHz sampling rate 10-bit PWM output - 1024 positions per revolution, 1 kHz 12-bit PWM output - 4096 positions per revolution, 250 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Magnetic Kit Encoder - MAE3 - US Digital
Vancouver, WA, USA
Absolute Magnetic Kit Encoder
MAE3
Absolute Magnetic Kit Encoder MAE3
The MAE3 is an absolute magnetic kit encoder that provides shaft position information over 360° of rotation with no stops or gaps. This magnetic encoder is designed to easily mount to, and dismount from, an existing shaft to provide digital feedback information. The MAE3 is available with an analog or a pulse width modulated (PWM) digital output. Quick, simple assembly and disassembly -40C to +125C operating temperature Accepts ± .025" axial shaft play Mounts to 0.750", 1.280" and 1.812" bolt circles Fits shaft diameters from .125" to .250" or 2mm to 6mm 10-bit Analog output - 2.6 kHz sampling rate 10-bit PWM output - 1024 positions per revolution, 1 kHz 12-bit PWM output - 4096 positions per revolution, 250 Hz

The MAE3 is an absolute magnetic kit encoder that provides shaft position information over 360° of rotation with no stops or gaps. This magnetic encoder is designed to easily mount to, and dismount from, an existing shaft to provide digital feedback information. The MAE3 is available with an analog or a pulse width modulated (PWM) digital output.

  • Quick, simple assembly and disassembly
  • -40C to +125C operating temperature
  • Accepts ± .025" axial shaft play
  • Mounts to 0.750", 1.280" and 1.812" bolt circles
  • Fits shaft diameters from .125" to .250" or 2mm to 6mm
  • 10-bit Analog output - 2.6 kHz sampling rate
  • 10-bit PWM output - 1024 positions per revolution, 1 kHz
  • 12-bit PWM output - 4096 positions per revolution, 250 Hz
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number MAE3
Product Name Absolute Magnetic Kit Encoder
Encoder Technology Magnetic
Encoder Type Absolute
Features Hollow Shaft
Output Signal Voltage
Update Rate 2.6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEM3-1024 - Encoders Series IEM3-1024 magnetic Encoder, digital outputs 3 channels, 32 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 315296 - RS Components, Ltd.
Specs
Operating Temperature 212 F (100 C)
View Details
absolute-encoders - OCD-CAA1B-0012-B100-PAM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details