US Digital Miniature Absolute Magnetic Shaft Encoder MA3

Description
The MA3 is a miniature rotary absolute shaft encoder that reports the shaft position over 360° with no stops or gaps. The MA3 is available with an analog or a pulse width modulated (PWM) digital output. Analog output provides an analog voltage that is proportional to the absolute shaft position. Analog output is only available in 10-bit resolution. Patent pending Miniature size (0.48" diameter) Non-contacting magnetic single chip sensing technology -40C to 125C. operating temperature range 10-bit Analog output - 2.6 kHz sampling rate 10-bit PWM output - 1024 positions per revolution, 1 kHz 12-bit PWM output - 4096 positions per revolution, 250 Hz
Datasheet
Description
The MA3 is a miniature rotary absolute shaft encoder that reports the shaft position over 360° with no stops or gaps. The MA3 is available with an analog or a pulse width modulated (PWM) digital output. Analog output provides an analog voltage that is proportional to the absolute shaft position. Analog output is only available in 10-bit resolution. Patent pending Miniature size (0.48" diameter) Non-contacting magnetic single chip sensing technology -40C to 125C. operating temperature range 10-bit Analog output - 2.6 kHz sampling rate 10-bit PWM output - 1024 positions per revolution, 1 kHz 12-bit PWM output - 4096 positions per revolution, 250 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Absolute Magnetic Shaft Encoder - MA3 - US Digital
Vancouver, WA, USA
Miniature Absolute Magnetic Shaft Encoder
MA3
Miniature Absolute Magnetic Shaft Encoder MA3
The MA3 is a miniature rotary absolute shaft encoder that reports the shaft position over 360° with no stops or gaps. The MA3 is available with an analog or a pulse width modulated (PWM) digital output. Analog output provides an analog voltage that is proportional to the absolute shaft position. Analog output is only available in 10-bit resolution. Patent pending Miniature size (0.48" diameter) Non-contacting magnetic single chip sensing technology -40C to 125C. operating temperature range 10-bit Analog output - 2.6 kHz sampling rate 10-bit PWM output - 1024 positions per revolution, 1 kHz 12-bit PWM output - 4096 positions per revolution, 250 Hz

The MA3 is a miniature rotary absolute shaft encoder that reports the shaft position over 360° with no stops or gaps. The MA3 is available with an analog or a pulse width modulated (PWM) digital output.

Analog output provides an analog voltage that is proportional to the absolute shaft position. Analog output is only available in 10-bit resolution.

  • Patent pending
  • Miniature size (0.48" diameter)
  • Non-contacting magnetic single chip sensing technology
  • -40C to 125C. operating temperature range
  • 10-bit Analog output - 2.6 kHz sampling rate
  • 10-bit PWM output - 1024 positions per revolution, 1 kHz
  • 12-bit PWM output - 4096 positions per revolution, 250 Hz
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number MA3
Product Name Miniature Absolute Magnetic Shaft Encoder
Encoder Technology Magnetic
Encoder Type Absolute
Output Signal Voltage
Shaft Speed 100 to 15000 rpm
Update Rate 2.6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-1024 - Encoders Series IE2-1024 magnetic Encoder, digital outputs 2 channels, 64 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
absolute-encoders - OCD-CAA1B-0012-B060-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details