US Digital Absolute Industrial Rugged Metal Optical Encoder HD25A

Description
The HD25A is a rugged absolute encoder designed for heavy duty industrial use. This absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 range. The HD25A can be used for automation, motion control and robotic applications. As opposed to incremental encoders, the HD25A reports the absolute position rather than just the change in position. The HD25A is a true absolute encoder over one revolution, and also has a multi-turn mode. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction, and mode are permanently stored in an internal EEPROM. NEMA size 25 package Anodized milled aluminum housing with O-ring housing seal 3/8" diameter shaft Up to 15 devices on a single 6-pin telephone-type cable 12-bit accuracy 7 milliseconds update time EEPROM stores downloadable parameters Field programmable resolution (2 to 4096 CPR) Remotely updatable firmware
Datasheet
Description
The HD25A is a rugged absolute encoder designed for heavy duty industrial use. This absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 range. The HD25A can be used for automation, motion control and robotic applications. As opposed to incremental encoders, the HD25A reports the absolute position rather than just the change in position. The HD25A is a true absolute encoder over one revolution, and also has a multi-turn mode. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction, and mode are permanently stored in an internal EEPROM. NEMA size 25 package Anodized milled aluminum housing with O-ring housing seal 3/8" diameter shaft Up to 15 devices on a single 6-pin telephone-type cable 12-bit accuracy 7 milliseconds update time EEPROM stores downloadable parameters Field programmable resolution (2 to 4096 CPR) Remotely updatable firmware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Industrial Rugged Metal Optical Encoder - HD25A - US Digital
Vancouver, WA, USA
Absolute Industrial Rugged Metal Optical Encoder
HD25A
Absolute Industrial Rugged Metal Optical Encoder HD25A
The HD25A is a rugged absolute encoder designed for heavy duty industrial use. This absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 range. The HD25A can be used for automation, motion control and robotic applications. As opposed to incremental encoders, the HD25A reports the absolute position rather than just the change in position. The HD25A is a true absolute encoder over one revolution, and also has a multi-turn mode. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction, and mode are permanently stored in an internal EEPROM. NEMA size 25 package Anodized milled aluminum housing with O-ring housing seal 3/8" diameter shaft Up to 15 devices on a single 6-pin telephone-type cable 12-bit accuracy 7 milliseconds update time EEPROM stores downloadable parameters Field programmable resolution (2 to 4096 CPR) Remotely updatable firmware

The HD25A is a rugged absolute encoder designed for heavy duty industrial use. This absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 range. The HD25A can be used for automation, motion control and robotic applications. As opposed to incremental encoders, the HD25A reports the absolute position rather than just the change in position. The HD25A is a true absolute encoder over one revolution, and also has a multi-turn mode. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction, and mode are permanently stored in an internal EEPROM.

  • NEMA size 25 package
  • Anodized milled aluminum housing with O-ring housing seal
  • 3/8" diameter shaft
  • Up to 15 devices on a single 6-pin telephone-type cable
  • 12-bit accuracy
  • 7 milliseconds update time
  • EEPROM stores downloadable parameters
  • Field programmable resolution (2 to 4096 CPR)
  • Remotely updatable firmware
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number HD25A
Product Name Absolute Industrial Rugged Metal Optical Encoder
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
Output Signal Voltage
Shaft Speed 6000 to 15000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 100421 - RS Components, Ltd.
Specs
Diameter / Width 0.2362 inch (6 mm)
View Details
absolute-encoders - OCD-CAA1B-0012-C100-5RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details