US Digital Industrial Rugged Metal Optical Encoder HD25

Description
The HD25 is a rugged optical incremental shaft encoder designed for heavy-duty industrial applications. The housing, machined from a solid billet aluminum block and finished with clear anodizing, conforms to the industrial standard size 25 package. Size 25 encoders are widely used and are considered to be the backbone of feedback devices found in factory automation and industrial applications. The HD25 will drop directly into existing applications to provide a superior solution at a competitive cost. The HD25 is a factory stock product with little or no lead-time. NEMA size 25 package Anodized milled aluminum housing with O-ring housing seal LED and phased array wide-gap monolithic encoder technology 64 to 10000 cycles per revolution (CPR) 256 to 40000 pulses per revolution (PPR) 2 channel quadrature squarewave outputs Single-ended or differential outputs Optional index (3rd channel)
Datasheet
Description
The HD25 is a rugged optical incremental shaft encoder designed for heavy-duty industrial applications. The housing, machined from a solid billet aluminum block and finished with clear anodizing, conforms to the industrial standard size 25 package. Size 25 encoders are widely used and are considered to be the backbone of feedback devices found in factory automation and industrial applications. The HD25 will drop directly into existing applications to provide a superior solution at a competitive cost. The HD25 is a factory stock product with little or no lead-time. NEMA size 25 package Anodized milled aluminum housing with O-ring housing seal LED and phased array wide-gap monolithic encoder technology 64 to 10000 cycles per revolution (CPR) 256 to 40000 pulses per revolution (PPR) 2 channel quadrature squarewave outputs Single-ended or differential outputs Optional index (3rd channel)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Rugged Metal Optical Encoder - HD25 - US Digital
Vancouver, WA, USA
Industrial Rugged Metal Optical Encoder
HD25
Industrial Rugged Metal Optical Encoder HD25
The HD25 is a rugged optical incremental shaft encoder designed for heavy-duty industrial applications. The housing, machined from a solid billet aluminum block and finished with clear anodizing, conforms to the industrial standard size 25 package. Size 25 encoders are widely used and are considered to be the backbone of feedback devices found in factory automation and industrial applications. The HD25 will drop directly into existing applications to provide a superior solution at a competitive cost. The HD25 is a factory stock product with little or no lead-time. NEMA size 25 package Anodized milled aluminum housing with O-ring housing seal LED and phased array wide-gap monolithic encoder technology 64 to 10000 cycles per revolution (CPR) 256 to 40000 pulses per revolution (PPR) 2 channel quadrature squarewave outputs Single-ended or differential outputs Optional index (3rd channel)

The HD25 is a rugged optical incremental shaft encoder designed for heavy-duty industrial applications. The housing, machined from a solid billet aluminum block and finished with clear anodizing, conforms to the industrial standard size 25 package. Size 25 encoders are widely used and are considered to be the backbone of feedback devices found in factory automation and industrial applications. The HD25 will drop directly into existing applications to provide a superior solution at a competitive cost. The HD25 is a factory stock product with little or no lead-time.

  • NEMA size 25 package
  • Anodized milled aluminum housing with O-ring housing seal
  • LED and phased array wide-gap monolithic encoder technology
  • 64 to 10000 cycles per revolution (CPR)
  • 256 to 40000 pulses per revolution (PPR)
  • 2 channel quadrature squarewave outputs
  • Single-ended or differential outputs
  • Optional index (3rd channel)
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number HD25
Product Name Industrial Rugged Metal Optical Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Counts / Revolution 256 to 40000 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 315162 - RS Components, Ltd.
Specs
Operating Temperature 302 F (150 C)
View Details
kit-encoders - KTD-BC00B-0813-E75M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details