US Digital Hollow Bore Optical Encoder HB6M

Description
The HB6M is a high resolution hollow bore (hollow shaft / thru-bore) optical encoder with a machined aluminum enclosure and a clear anodized protective finish. The HB6M optical incremental encoder is designed to easily mount to an existing shaft to provide digital feedback information for any motion control application. Hollow bore (hollow shaft / thru-bore) bearing design Rugged anodized aluminum housing Industrial duty 6805 series bearings Heavy duty ball bearings track up to 6,000 RPM Positive finger-latching polarized connector 2-channel quadrature, TTL squarewave outputs 3rd channel index option Differential line driver output option 64 to 10000 cycles per revolution (CPR); 256 to 40000 pulses per revolution (PPR)
Datasheet
Description
The HB6M is a high resolution hollow bore (hollow shaft / thru-bore) optical encoder with a machined aluminum enclosure and a clear anodized protective finish. The HB6M optical incremental encoder is designed to easily mount to an existing shaft to provide digital feedback information for any motion control application. Hollow bore (hollow shaft / thru-bore) bearing design Rugged anodized aluminum housing Industrial duty 6805 series bearings Heavy duty ball bearings track up to 6,000 RPM Positive finger-latching polarized connector 2-channel quadrature, TTL squarewave outputs 3rd channel index option Differential line driver output option 64 to 10000 cycles per revolution (CPR); 256 to 40000 pulses per revolution (PPR)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Bore Optical Encoder - HB6M - US Digital
Vancouver, WA, USA
Hollow Bore Optical Encoder
HB6M
Hollow Bore Optical Encoder HB6M
The HB6M is a high resolution hollow bore (hollow shaft / thru-bore) optical encoder with a machined aluminum enclosure and a clear anodized protective finish. The HB6M optical incremental encoder is designed to easily mount to an existing shaft to provide digital feedback information for any motion control application. Hollow bore (hollow shaft / thru-bore) bearing design Rugged anodized aluminum housing Industrial duty 6805 series bearings Heavy duty ball bearings track up to 6,000 RPM Positive finger-latching polarized connector 2-channel quadrature, TTL squarewave outputs 3rd channel index option Differential line driver output option 64 to 10000 cycles per revolution (CPR); 256 to 40000 pulses per revolution (PPR)

The HB6M is a high resolution hollow bore (hollow shaft / thru-bore) optical encoder with a machined aluminum enclosure and a clear anodized protective finish. The HB6M optical incremental encoder is designed to easily mount to an existing shaft to provide digital feedback information for any motion control application.

  • Hollow bore (hollow shaft / thru-bore) bearing design
  • Rugged anodized aluminum housing
  • Industrial duty 6805 series bearings
  • Heavy duty ball bearings track up to 6,000 RPM
  • Positive finger-latching polarized connector
  • 2-channel quadrature, TTL squarewave outputs
  • 3rd channel index option
  • Differential line driver output option
  • 64 to 10000 cycles per revolution (CPR); 256 to 40000 pulses per revolution (PPR)
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number HB6M
Product Name Hollow Bore Optical Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Absolute encoder: Series AESM-4096 - Encoders Series AESM-4096 magnetic single-turn absolute Encoder SSI Interface with BISS-C Protocol 4096 steps per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Output Signal Current; Serial Synchronous Interface
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 7951034 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Htl inverted
Counts / Revolution 4096 (counts/revolution)
View Details
kit-encoders - KCD-B233B-2417-E44W-JAN - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details