US Digital Ball Bearing Optical Shaft Encoder H3

Description
The H3 series ball bearing optical shaft encoder has a molded polycarbonate enclosure, which utilizes either a 5-pin locking or standard connector. This non-contacting rotary to digital converter is designed to provide digital feedback information. Heavy duty ball bearings track up to 10,000 RPM 2-channel quadrature, TTL squarewave outputs Optional index (3rd channel) 64 to 10000 cycles per revolution (CPR) 256 to 40000 pulses per revolution (PPR) -40 to +100C operating temperature Single +5VDC supply
Datasheet
Description
The H3 series ball bearing optical shaft encoder has a molded polycarbonate enclosure, which utilizes either a 5-pin locking or standard connector. This non-contacting rotary to digital converter is designed to provide digital feedback information. Heavy duty ball bearings track up to 10,000 RPM 2-channel quadrature, TTL squarewave outputs Optional index (3rd channel) 64 to 10000 cycles per revolution (CPR) 256 to 40000 pulses per revolution (PPR) -40 to +100C operating temperature Single +5VDC supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing Optical Shaft Encoder - H3 - US Digital
Vancouver, WA, USA
Ball Bearing Optical Shaft Encoder
H3
Ball Bearing Optical Shaft Encoder H3
The H3 series ball bearing optical shaft encoder has a molded polycarbonate enclosure, which utilizes either a 5-pin locking or standard connector. This non-contacting rotary to digital converter is designed to provide digital feedback information. Heavy duty ball bearings track up to 10,000 RPM 2-channel quadrature, TTL squarewave outputs Optional index (3rd channel) 64 to 10000 cycles per revolution (CPR) 256 to 40000 pulses per revolution (PPR) -40 to +100C operating temperature Single +5VDC supply

The H3 series ball bearing optical shaft encoder has a molded polycarbonate enclosure, which utilizes either a 5-pin locking or standard connector. This non-contacting rotary to digital converter is designed to provide digital feedback information.

  • Heavy duty ball bearings track up to 10,000 RPM
  • 2-channel quadrature, TTL squarewave outputs
  • Optional index (3rd channel)
  • 64 to 10000 cycles per revolution (CPR)
  • 256 to 40000 pulses per revolution (PPR)
  • -40 to +100C operating temperature
  • Single +5VDC supply
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number H3
Product Name Ball Bearing Optical Shaft Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Counts / Revolution 256 to 40000 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEP3-4096 - Encoders Series IEP3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 100395 - RS Components, Ltd.
Specs
Output Signal Analogue
Operating Temperature -4 F (-20 C)
View Details
kit-encoders - KTD-BC00B-0017-E55Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details