US Digital Ball Bearing Optical Shaft Encoder H1

Description
The H1 series ball bearing optical shaft encoder has a molded polycarbonate enclosure, which utilizes a 5-pin standard connector. This non-contacting rotary to digital converter is designed to provide digital feedback information. Heavy duty ball bearings track up to 10,000 RPM 2-channel quadrature, TTL squarewave outputs Optional index (3rd channel) 32 to 5000 cycles per revolution (CPR) 128 to 20000 pulses per revolution (PPR) -25 to +100C operating temperature Single +5VDC supply
Datasheet
Description
The H1 series ball bearing optical shaft encoder has a molded polycarbonate enclosure, which utilizes a 5-pin standard connector. This non-contacting rotary to digital converter is designed to provide digital feedback information. Heavy duty ball bearings track up to 10,000 RPM 2-channel quadrature, TTL squarewave outputs Optional index (3rd channel) 32 to 5000 cycles per revolution (CPR) 128 to 20000 pulses per revolution (PPR) -25 to +100C operating temperature Single +5VDC supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing Optical Shaft Encoder - H1 - US Digital
Vancouver, WA, USA
Ball Bearing Optical Shaft Encoder
H1
Ball Bearing Optical Shaft Encoder H1
The H1 series ball bearing optical shaft encoder has a molded polycarbonate enclosure, which utilizes a 5-pin standard connector. This non-contacting rotary to digital converter is designed to provide digital feedback information. Heavy duty ball bearings track up to 10,000 RPM 2-channel quadrature, TTL squarewave outputs Optional index (3rd channel) 32 to 5000 cycles per revolution (CPR) 128 to 20000 pulses per revolution (PPR) -25 to +100C operating temperature Single +5VDC supply

The H1 series ball bearing optical shaft encoder has a molded polycarbonate enclosure, which utilizes a 5-pin standard connector. This non-contacting rotary to digital converter is designed to provide digital feedback information.

  • Heavy duty ball bearings track up to 10,000 RPM
  • 2-channel quadrature, TTL squarewave outputs
  • Optional index (3rd channel)
  • 32 to 5000 cycles per revolution (CPR)
  • 128 to 20000 pulses per revolution (PPR)
  • -25 to +100C operating temperature
  • Single +5VDC supply
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number H1
Product Name Ball Bearing Optical Shaft Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Counts / Revolution 128 to 20000 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 359014 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal Line Driver
View Details
incremental-encoders - OCD-INS00-XXXXX-TS00-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details