US Digital Optical Commutation Kit Encoder EC35

Description
The EC35 quick assembly optical commutation encoder is designed for high volume, low cost, OEM motion control applications. The EC35 provides A/B/Z incremental outputs and U/V/W outputs for brushless motor commutation. Quick, simple assembly A/B/Z differential outputs U/V/W commutation outputs (differential or open-collector) Frequency response from DC up to 1 MHz 500 to 10000 cycles per rev. (CPR) 2000 to 40000 quadrature states per rev. Fits shaft diameters from 0.197" (5mm) to 0.394" (10mm) Single 5V supply
Datasheet
Description
The EC35 quick assembly optical commutation encoder is designed for high volume, low cost, OEM motion control applications. The EC35 provides A/B/Z incremental outputs and U/V/W outputs for brushless motor commutation. Quick, simple assembly A/B/Z differential outputs U/V/W commutation outputs (differential or open-collector) Frequency response from DC up to 1 MHz 500 to 10000 cycles per rev. (CPR) 2000 to 40000 quadrature states per rev. Fits shaft diameters from 0.197" (5mm) to 0.394" (10mm) Single 5V supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Commutation Kit Encoder - EC35 - US Digital
Vancouver, WA, USA
Optical Commutation Kit Encoder
EC35
Optical Commutation Kit Encoder EC35
The EC35 quick assembly optical commutation encoder is designed for high volume, low cost, OEM motion control applications. The EC35 provides A/B/Z incremental outputs and U/V/W outputs for brushless motor commutation. Quick, simple assembly A/B/Z differential outputs U/V/W commutation outputs (differential or open-collector) Frequency response from DC up to 1 MHz 500 to 10000 cycles per rev. (CPR) 2000 to 40000 quadrature states per rev. Fits shaft diameters from 0.197" (5mm) to 0.394" (10mm) Single 5V supply

The EC35 quick assembly optical commutation encoder is designed for high volume, low cost, OEM motion control applications. The EC35 provides A/B/Z incremental outputs and U/V/W outputs for brushless motor commutation.

  • Quick, simple assembly
  • A/B/Z differential outputs
  • U/V/W commutation outputs (differential or open-collector)
  • Frequency response from DC up to 1 MHz
  • 500 to 10000 cycles per rev. (CPR)
  • 2000 to 40000 quadrature states per rev.
  • Fits shaft diameters from 0.197" (5mm) to 0.394" (10mm)
  • Single 5V supply
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number EC35
Product Name Optical Commutation Kit Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 7951185 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal Htl inverted
View Details
kit-encoders - KCD-S133B-1617-IE2F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details