US Digital Miniature Optical Kit Encoder E8T

Description
The E8T transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, compact space applications. The E8T is designed to be a drop in replacement for the E7P/E8P that offers higher maximum speed and increased output drive. The E8T utilizes an innovative, push-on codewheel which accepts shaft diameters of .118" to .375". The E8T default encoder base provides mounting holes for two #4-40, length 0.188" or two M2.5, length 5mm screws on a 0.75" bolt circle diameter. A 1.28" diameter bolt circle mount is also available, only with #4-40, length 0.188" screws. The encoder cover is easily snapped onto the base and is marked with the connector pin-out. The single-ended output version is connected using a 4-conductor, high retention, polarized, 1.25mm pitch connector. The differential output version uses a similar 6-pin connector. Mating cables and connectors (see the Cables / Connectors web page) are not included, and are available separately.
Datasheet
Description
The E8T transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, compact space applications. The E8T is designed to be a drop in replacement for the E7P/E8P that offers higher maximum speed and increased output drive. The E8T utilizes an innovative, push-on codewheel which accepts shaft diameters of .118" to .375". The E8T default encoder base provides mounting holes for two #4-40, length 0.188" or two M2.5, length 5mm screws on a 0.75" bolt circle diameter. A 1.28" diameter bolt circle mount is also available, only with #4-40, length 0.188" screws. The encoder cover is easily snapped onto the base and is marked with the connector pin-out. The single-ended output version is connected using a 4-conductor, high retention, polarized, 1.25mm pitch connector. The differential output version uses a similar 6-pin connector. Mating cables and connectors (see the Cables / Connectors web page) are not included, and are available separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Optical Kit Encoder - E8T - US Digital
Vancouver, WA, USA
Miniature Optical Kit Encoder
E8T
Miniature Optical Kit Encoder E8T
The E8T transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, compact space applications. The E8T is designed to be a drop in replacement for the E7P/E8P that offers higher maximum speed and increased output drive. The E8T utilizes an innovative, push-on codewheel which accepts shaft diameters of .118" to .375". The E8T default encoder base provides mounting holes for two #4-40, length 0.188" or two M2.5, length 5mm screws on a 0.75" bolt circle diameter. A 1.28" diameter bolt circle mount is also available, only with #4-40, length 0.188" screws. The encoder cover is easily snapped onto the base and is marked with the connector pin-out. The single-ended output version is connected using a 4-conductor, high retention, polarized, 1.25mm pitch connector. The differential output version uses a similar 6-pin connector. Mating cables and connectors (see the Cables / Connectors web page) are not included, and are available separately.

The E8T transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, compact space applications. The E8T is designed to be a drop in replacement for the E7P/E8P that offers higher maximum speed and increased output drive. The E8T utilizes an innovative, push-on codewheel which accepts shaft diameters of .118" to .375".

The E8T default encoder base provides mounting holes for two #4-40, length 0.188" or two M2.5, length 5mm screws on a 0.75" bolt circle diameter. A 1.28" diameter bolt circle mount is also available, only with #4-40, length 0.188" screws. The encoder cover is easily snapped onto the base and is marked with the connector pin-out.

The single-ended output version is connected using a 4-conductor, high retention, polarized, 1.25mm pitch connector. The differential output version uses a similar 6-pin connector. Mating cables and connectors (see the Cables / Connectors web page) are not included, and are available separately.

Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number E8T
Product Name Miniature Optical Kit Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series HXM3-64 - Encoders Series HXM3-64 magnetic Encoder, digital outputs 3 channels, 16 - 64 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 7950993 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Htl inverted
Counts / Revolution 5000 (counts/revolution)
View Details
kit-encoders - KTD-BC00B-0016-E56M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details