US Digital OEM Miniature Optical Kit Encoder E4T

Description
The E4T miniature transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, limited space applications. The E4T is designed to be a drop in replacement for the E4P that offers higher maximum speed and increased output drive. The E4T utilizes an innovative, push-on encoder disk which accepts shaft diameters of 2.0mm to .250". The E4T miniature encoder base provides mounting holes for two #3-48, length 3/16" or two M2.5, length 4mm screws on a .586" bolt circle. The encoder cover is easily snapped onto the base and is marked with the connector pin-out. The E4T series encoder is connected using a 4-conductor, high retention, polarized, 1.25mm pitch connector. Mating cables and connectors (see the Cables / Connectors web page) are not included, and are available separately.
Datasheet
Description
The E4T miniature transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, limited space applications. The E4T is designed to be a drop in replacement for the E4P that offers higher maximum speed and increased output drive. The E4T utilizes an innovative, push-on encoder disk which accepts shaft diameters of 2.0mm to .250". The E4T miniature encoder base provides mounting holes for two #3-48, length 3/16" or two M2.5, length 4mm screws on a .586" bolt circle. The encoder cover is easily snapped onto the base and is marked with the connector pin-out. The E4T series encoder is connected using a 4-conductor, high retention, polarized, 1.25mm pitch connector. Mating cables and connectors (see the Cables / Connectors web page) are not included, and are available separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Miniature Optical Kit Encoder - E4T - US Digital
Vancouver, WA, USA
OEM Miniature Optical Kit Encoder
E4T
OEM Miniature Optical Kit Encoder E4T
The E4T miniature transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, limited space applications. The E4T is designed to be a drop in replacement for the E4P that offers higher maximum speed and increased output drive. The E4T utilizes an innovative, push-on encoder disk which accepts shaft diameters of 2.0mm to .250". The E4T miniature encoder base provides mounting holes for two #3-48, length 3/16" or two M2.5, length 4mm screws on a .586" bolt circle. The encoder cover is easily snapped onto the base and is marked with the connector pin-out. The E4T series encoder is connected using a 4-conductor, high retention, polarized, 1.25mm pitch connector. Mating cables and connectors (see the Cables / Connectors web page) are not included, and are available separately.

The E4T miniature transmissive optical encoder is designed to provide digital quadrature encoder feedback for high volume, limited space applications. The E4T is designed to be a drop in replacement for the E4P that offers higher maximum speed and increased output drive. The E4T utilizes an innovative, push-on encoder disk which accepts shaft diameters of 2.0mm to .250".

The E4T miniature encoder base provides mounting holes for two #3-48, length 3/16" or two M2.5, length 4mm screws on a .586" bolt circle. The encoder cover is easily snapped onto the base and is marked with the connector pin-out.

The E4T series encoder is connected using a 4-conductor, high retention, polarized, 1.25mm pitch connector. Mating cables and connectors (see the Cables / Connectors web page) are not included, and are available separately.

Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number E4T
Product Name OEM Miniature Optical Kit Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 100479 - RS Components, Ltd.
Specs
Operating Temperature -4 F (-20 C)
View Details
kit-encoders - KTD-BC00B-0018-E66M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details