US Digital Optical Kit Encoder E2

Description
The E2 is a rotary encoder with a molded polycarbonate enclosure, which utilizes either a 5-pin locking or standard connector.This optical incremental encoder is designed to easily mount to and dismount from an existing motor shaft to provide digital feedback information. Quick, simple assembly and disassembly Rugged screw-together housing Accepts .010" axial shaft play Tracks from 0 to 300000 cycles/sec 32 to 5000 cycles per revolution (CPR) 128 to 20000 pulses per revolution (PPR) 2 channel quadrature TTL squarewave outputs Optional index (3rd channel) -25 to +100C operating temperature Mounting compatibility with HEDS-5500
Datasheet
Description
The E2 is a rotary encoder with a molded polycarbonate enclosure, which utilizes either a 5-pin locking or standard connector.This optical incremental encoder is designed to easily mount to and dismount from an existing motor shaft to provide digital feedback information. Quick, simple assembly and disassembly Rugged screw-together housing Accepts .010" axial shaft play Tracks from 0 to 300000 cycles/sec 32 to 5000 cycles per revolution (CPR) 128 to 20000 pulses per revolution (PPR) 2 channel quadrature TTL squarewave outputs Optional index (3rd channel) -25 to +100C operating temperature Mounting compatibility with HEDS-5500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Kit Encoder - E2 - US Digital
Vancouver, WA, USA
Optical Kit Encoder
E2
Optical Kit Encoder E2
The E2 is a rotary encoder with a molded polycarbonate enclosure, which utilizes either a 5-pin locking or standard connector.This optical incremental encoder is designed to easily mount to and dismount from an existing motor shaft to provide digital feedback information. Quick, simple assembly and disassembly Rugged screw-together housing Accepts .010" axial shaft play Tracks from 0 to 300000 cycles/sec 32 to 5000 cycles per revolution (CPR) 128 to 20000 pulses per revolution (PPR) 2 channel quadrature TTL squarewave outputs Optional index (3rd channel) -25 to +100C operating temperature Mounting compatibility with HEDS-5500

The E2 is a rotary encoder with a molded polycarbonate enclosure, which utilizes either a 5-pin locking or standard connector.This optical incremental encoder is designed to easily mount to and dismount from an existing motor shaft to provide digital feedback information.

  • Quick, simple assembly and disassembly
  • Rugged screw-together housing
  • Accepts .010" axial shaft play
  • Tracks from 0 to 300000 cycles/sec
  • 32 to 5000 cycles per revolution (CPR)
  • 128 to 20000 pulses per revolution (PPR)
  • 2 channel quadrature TTL squarewave outputs
  • Optional index (3rd channel)
  • -25 to +100C operating temperature
  • Mounting compatibility with HEDS-5500
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number E2
Product Name Optical Kit Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 2061288 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Htl inverted
Counts / Revolution 1000 (counts/revolution)
View Details
kit-encoders - KTD-BC00B-0808-F6SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details