US Digital Absolute Optical Encoder: Kit Version A2K

Description
The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction and mode are permanently stored in an internal EEPROM. Installs onto shafts up to 10mm dia. 12-bit resolution, and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default) Full 360 degrees range, 7 msec update time Low power drain of 18.5 mA max., and 1.5 mA in sleep mode Field programmable parameters such as setting zero position point (free demo software provided) EEPROM stores downloadable parameters 9600 baud default data rate adjustable up to 115K baud 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts) Multi-turn mode (note: power must be maintained to prevent reset to zero) -25 to 70 degrees C. operating temperature
Datasheet
Description
The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction and mode are permanently stored in an internal EEPROM. Installs onto shafts up to 10mm dia. 12-bit resolution, and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default) Full 360 degrees range, 7 msec update time Low power drain of 18.5 mA max., and 1.5 mA in sleep mode Field programmable parameters such as setting zero position point (free demo software provided) EEPROM stores downloadable parameters 9600 baud default data rate adjustable up to 115K baud 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts) Multi-turn mode (note: power must be maintained to prevent reset to zero) -25 to 70 degrees C. operating temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Optical Encoder: Kit Version - A2K - US Digital
Vancouver, WA, USA
Absolute Optical Encoder: Kit Version
A2K
Absolute Optical Encoder: Kit Version A2K
The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction and mode are permanently stored in an internal EEPROM. Installs onto shafts up to 10mm dia. 12-bit resolution, and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default) Full 360 degrees range, 7 msec update time Low power drain of 18.5 mA max., and 1.5 mA in sleep mode Field programmable parameters such as setting zero position point (free demo software provided) EEPROM stores downloadable parameters 9600 baud default data rate adjustable up to 115K baud 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts) Multi-turn mode (note: power must be maintained to prevent reset to zero) -25 to 70 degrees C. operating temperature

The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction and mode are permanently stored in an internal EEPROM.

  • Installs onto shafts up to 10mm dia.
  • 12-bit resolution, and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default)
  • Full 360 degrees range, 7 msec update time
  • Low power drain of 18.5 mA max., and 1.5 mA in sleep mode
  • Field programmable parameters such as setting zero position point (free demo software provided)
  • EEPROM stores downloadable parameters
  • 9600 baud default data rate adjustable up to 115K baud
  • 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts)
  • Multi-turn mode (note: power must be maintained to prevent reset to zero)
  • -25 to 70 degrees C. operating temperature
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number A2K
Product Name Absolute Optical Encoder: Kit Version
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
Output Signal Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEF3-4096 - Encoders Series IEF3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 7950971 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Htl inverted
Counts / Revolution 500 (counts/revolution)
View Details
kit-encoders - KTD-BC00B-0016-F6AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details