US Digital Absolute Optical Encoder A2

Description
The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction and mode are permanently stored in an internal EEPROM. Sleeve bushing or ball bearing versions 12-bit resolution and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default) Full 360 degrees range, 7 msec update time Low power drain of 18.5 mA max., and 1.5 mA in sleep mode Field programmable parameters such as setting zero position point (free demo software provided) EEPROM stores downloadable parameters 9600 baud default data rate adjustable up to 115K baud 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts) Multi-turn mode (note: power must be maintained to prevent reset to zero) -25 to 70 degrees C. operating temperature
Datasheet
Description
The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction and mode are permanently stored in an internal EEPROM. Sleeve bushing or ball bearing versions 12-bit resolution and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default) Full 360 degrees range, 7 msec update time Low power drain of 18.5 mA max., and 1.5 mA in sleep mode Field programmable parameters such as setting zero position point (free demo software provided) EEPROM stores downloadable parameters 9600 baud default data rate adjustable up to 115K baud 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts) Multi-turn mode (note: power must be maintained to prevent reset to zero) -25 to 70 degrees C. operating temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Optical Encoder - A2 - US Digital
Vancouver, WA, USA
Absolute Optical Encoder
A2
Absolute Optical Encoder A2
The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction and mode are permanently stored in an internal EEPROM. Sleeve bushing or ball bearing versions 12-bit resolution and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default) Full 360 degrees range, 7 msec update time Low power drain of 18.5 mA max., and 1.5 mA in sleep mode Field programmable parameters such as setting zero position point (free demo software provided) EEPROM stores downloadable parameters 9600 baud default data rate adjustable up to 115K baud 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts) Multi-turn mode (note: power must be maintained to prevent reset to zero) -25 to 70 degrees C. operating temperature

The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a unique position. All user programmable parameters such as resolution, origin, direction and mode are permanently stored in an internal EEPROM.

  • Sleeve bushing or ball bearing versions
  • 12-bit resolution and resolution field programmable from 2 to 4096 codes per revolution (3600 factory default)
  • Full 360 degrees range, 7 msec update time
  • Low power drain of 18.5 mA max., and 1.5 mA in sleep mode
  • Field programmable parameters such as setting zero position point (free demo software provided)
  • EEPROM stores downloadable parameters
  • 9600 baud default data rate adjustable up to 115K baud
  • 12-bit analog voltage output option (0 to +3.599 volts factory default setting. Field programmable up to 0 to +4.095 volts)
  • Multi-turn mode (note: power must be maintained to prevent reset to zero)
  • -25 to 70 degrees C. operating temperature
Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category Rotary Encoders
Product Number A2
Product Name Absolute Optical Encoder
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
Output Signal Voltage
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 100464 - RS Components, Ltd.
Specs
Diameter / Width 0.2362 inch (6 mm)
View Details
kit-encoders - KTD-BC00B-0812-V1CJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details