US Balance Digital Counting Scales - 2000g x 0.1g

Description
The US-BENCH TOP-PRO is a great Pocket Scale Backlit LCD Display Stainless Steel Platform for easy clean up Parts Counting Function Lid / Weighing Tray 2 x 200g Calibration Weights Included 5 Year Warranty
Description
The US-BENCH TOP-PRO is a great Pocket Scale Backlit LCD Display Stainless Steel Platform for easy clean up Parts Counting Function Lid / Weighing Tray 2 x 200g Calibration Weights Included 5 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Digital Counting Scales - - 2000g x 0.1g - US Balance
Vincennes, IN, USA
Digital Counting Scales
- 2000g x 0.1g
Digital Counting Scales - 2000g x 0.1g
The US-BENCH TOP-PRO is a great Pocket Scale Backlit LCD Display Stainless Steel Platform for easy clean up Parts Counting Function Lid / Weighing Tray 2 x 200g Calibration Weights Included 5 Year Warranty

The US-BENCH TOP-PRO is a great Pocket Scale
Backlit LCD Display
Stainless Steel Platform for easy clean up
Parts Counting Function
Lid / Weighing Tray
2 x 200g Calibration Weights Included
5 Year Warranty

Supplier's Site
Digital Precision Scales - - 2000g x 0.1g - US Balance
Vincennes, IN, USA
Digital Precision Scales
- 2000g x 0.1g
Digital Precision Scales - 2000g x 0.1g
The US-BENCH TOP-PRO is a great Pocket Scale Backlit LCD Display Stainless Steel Platform for easy clean up Parts Counting Function Lid / Weighing Tray 2 x 200g Calibration Weights Included 5 Year Warranty

The US-BENCH TOP-PRO is a great Pocket Scale
Backlit LCD Display
Stainless Steel Platform for easy clean up
Parts Counting Function
Lid / Weighing Tray
2 x 200g Calibration Weights Included
5 Year Warranty

Supplier's Site
Table Top Scale - - 2000g x 0.1g - US Balance
Vincennes, IN, USA
Table Top Scale
- 2000g x 0.1g
Table Top Scale - 2000g x 0.1g
The US-BENCH TOP-PRO is a great Pocket Scale Backlit LCD Display Stainless Steel Platform for easy clean up Parts Counting Function Lid / Weighing Tray 2 x 200g Calibration Weights Included 5 Year Warranty

The US-BENCH TOP-PRO is a great Pocket Scale
Backlit LCD Display
Stainless Steel Platform for easy clean up
Parts Counting Function
Lid / Weighing Tray
2 x 200g Calibration Weights Included
5 Year Warranty

Supplier's Site
Digital Carat Scales - - 2000g x 0.1g - US Balance
Vincennes, IN, USA
Digital Carat Scales
- 2000g x 0.1g
Digital Carat Scales - 2000g x 0.1g
The US-BENCH TOP-PRO is a great Pocket Scale Backlit LCD Display Stainless Steel Platform for easy clean up Parts Counting Function Lid / Weighing Tray 2 x 200g Calibration Weights Included 5 Year Warranty

The US-BENCH TOP-PRO is a great Pocket Scale
Backlit LCD Display
Stainless Steel Platform for easy clean up
Parts Counting Function
Lid / Weighing Tray
2 x 200g Calibration Weights Included
5 Year Warranty

Supplier's Site

Technical Specifications

  US Balance US Balance US Balance
Product Category Scales and Balances Scales and Balances Scales and Balances
Product Number - 2000g x 0.1g - 2000g x 0.1g - 2000g x 0.1g
Product Name Digital Counting Scales Digital Precision Scales Table Top Scale
Type Counting Scale Bench / Counter Scale
Display Digital Display Digital Display Digital Display
Features Battery Powered; Selectable Units Battery Powered; Selectable Units Battery Powered; Selectable Units
Capacity 2.20E-4 to 4.41 lbs (1.00E-4 to 2 kg) 2.20E-4 to 4.41 lbs (1.00E-4 to 2 kg) 2.20E-4 to 4.41 lbs (1.00E-4 to 2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details