US Balance Digital Pocket Scales 150g x 0.01

Description
The US-FANTASTICO Backlit LCD Display Removable Full Size Stainless Steel Lid/Tray Snap Open/Shut Action Lid EasyCalTM One Button Calibration Batteries Included Box And Instructions in Spanish
Description
The US-FANTASTICO Backlit LCD Display Removable Full Size Stainless Steel Lid/Tray Snap Open/Shut Action Lid EasyCalTM One Button Calibration Batteries Included Box And Instructions in Spanish

Suppliers

Company
Product
Description
Supplier Links
Digital Pocket Scales - 150g x 0.01 - US Balance
Vincennes, IN, USA
Digital Pocket Scales
150g x 0.01
Digital Pocket Scales 150g x 0.01
The US-FANTASTICO Backlit LCD Display Removable Full Size Stainless Steel Lid/Tray Snap Open/Shut Action Lid EasyCalTM One Button Calibration Batteries Included Box And Instructions in Spanish

The US-FANTASTICO
Backlit LCD Display
Removable Full Size Stainless Steel Lid/Tray
Snap Open/Shut Action Lid
EasyCalTM One Button Calibration
Batteries Included
Box And Instructions in Spanish

Supplier's Site
Digital Carat Scales - 150g x 0.01 - US Balance
Vincennes, IN, USA
Digital Carat Scales
150g x 0.01
Digital Carat Scales 150g x 0.01
The US-FANTASTICO Backlit LCD Display Removable Full Size Stainless Steel Lid/Tray Snap Open/Shut Action Lid EasyCalTM One Button Calibration Batteries Included Box And Instructions in Spanish

The US-FANTASTICO
Backlit LCD Display
Removable Full Size Stainless Steel Lid/Tray
Snap Open/Shut Action Lid
EasyCalTM One Button Calibration
Batteries Included
Box And Instructions in Spanish

Supplier's Site

Technical Specifications

  US Balance US Balance
Product Category Scales and Balances Scales and Balances
Product Number 150g x 0.01 150g x 0.01
Product Name Digital Pocket Scales Digital Carat Scales
Type Pocket Scale
Display Digital Display Digital Display
Features Battery Powered; Selectable Units Battery Powered; Selectable Units
Capacity 2.21E-5 to 0.3307 lbs (1.00E-5 to 0.1500 kg) 2.21E-5 to 0.3307 lbs (1.00E-5 to 0.1500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details