Universal Wire Works Inc. Mild Alloy Universal 70S-6

Description
Universal 70S-6 is designed for welding mild steels with CO2 shielding gas. This alloy should be used where low silicon mild steel wires have not been satisfactory on slightly contaminated base metals. The additions of manganese and silicon deoxidizers improves the weld soundness and impact properties of this alloy using CO2 shielding gas. Excellent for use in standard MIG, semi automatic, and automatic applications.
Description
Universal 70S-6 is designed for welding mild steels with CO2 shielding gas. This alloy should be used where low silicon mild steel wires have not been satisfactory on slightly contaminated base metals. The additions of manganese and silicon deoxidizers improves the weld soundness and impact properties of this alloy using CO2 shielding gas. Excellent for use in standard MIG, semi automatic, and automatic applications.

Suppliers

Company
Product
Description
Supplier Links
Universal 70S-6 is designed for welding mild steels with CO2 shielding gas. This alloy should be used where low silicon mild steel wires have not been satisfactory on slightly contaminated base metals. The additions of manganese and silicon deoxidizers improves the weld soundness and impact properties of this alloy using CO2 shielding gas. Excellent for use in standard MIG, semi automatic, and automatic applications.

Universal 70S-6 is designed for welding mild steels with CO2 shielding gas. This alloy should be used where low silicon mild steel wires have not been satisfactory on slightly contaminated base metals. The additions of manganese and silicon deoxidizers improves the weld soundness and impact properties of this alloy using CO2 shielding gas. Excellent for use in standard MIG, semi automatic, and automatic applications.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number Universal 70S-6
Product Name Mild Alloy
Type AlloySteel; Alloy
Shape / Form Wire
Applications Standard MIG, Semi, & Auto Applications
Specifications AWS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details
Thermoelectric Alloy - S-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Seamless Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
Metal Sheets - 817448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0276 inch (0.7000 mm)
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details