Universal Wire Works Inc. Stainless Steel Alloy Universal 316

Description
Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The weld metal matches the chemical analysis of 316 base metal and therefore provides excellent resistance to pitting caused by certain acids used in the manufacture of inks, rubber, rayon and other synthetic fabrics, bleaches, dye stuffs, photographic chemicals, and paper. The molybdenum content of this alloy is sufficient to provide creep resistance at elevated temperatures, making alloy 316 usable in certain high temperature applications.
Description
Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The weld metal matches the chemical analysis of 316 base metal and therefore provides excellent resistance to pitting caused by certain acids used in the manufacture of inks, rubber, rayon and other synthetic fabrics, bleaches, dye stuffs, photographic chemicals, and paper. The molybdenum content of this alloy is sufficient to provide creep resistance at elevated temperatures, making alloy 316 usable in certain high temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy - Universal 316 - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 316
Stainless Steel Alloy Universal 316
Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The weld metal matches the chemical analysis of 316 base metal and therefore provides excellent resistance to pitting caused by certain acids used in the manufacture of inks, rubber, rayon and other synthetic fabrics, bleaches, dye stuffs, photographic chemicals, and paper. The molybdenum content of this alloy is sufficient to provide creep resistance at elevated temperatures, making alloy 316 usable in certain high temperature applications.

Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The weld metal matches the chemical analysis of 316 base metal and therefore provides excellent resistance to pitting caused by certain acids used in the manufacture of inks, rubber, rayon and other synthetic fabrics, bleaches, dye stuffs, photographic chemicals, and paper. The molybdenum content of this alloy is sufficient to provide creep resistance at elevated temperatures, making alloy 316 usable in certain high temperature applications.

Supplier's Site
Stainless Steel Alloy - Universal 316 - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 316
Stainless Steel Alloy Universal 316
Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The weld metal matches the chemical analysis of 316 base metal and therefore provides excellent resistance to pitting caused by certain acids used in the manufacture of inks, rubber, rayon and other synthetic fabrics, bleaches, dye stuffs, photographic chemicals, and paper. The molybdenum content of this alloy is sufficient to provide creep resistance at elevated temperatures, making alloy 316 usable in certain high temperature applications.

Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The weld metal matches the chemical analysis of 316 base metal and therefore provides excellent resistance to pitting caused by certain acids used in the manufacture of inks, rubber, rayon and other synthetic fabrics, bleaches, dye stuffs, photographic chemicals, and paper. The molybdenum content of this alloy is sufficient to provide creep resistance at elevated temperatures, making alloy 316 usable in certain high temperature applications.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc. Universal Wire Works Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number Universal 316 Universal 316
Product Name Stainless Steel Alloy Stainless Steel Alloy
Type Stainless; Alloy Stainless; Alloy
Shape / Form Coated Electrodes Wire
Features Austenitic; Heat Resistant Austenitic
Applications Chemical or material processing Welding
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - Iron - Isabellenhutte USA
Specs
Type Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Metal Sheets - 9190698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details
Custom Roll Formed Zee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details