Universal Wire Works Inc. Stainless Steel Alloy Universal 310

Description
Universal 310 electrodes were developed for the welding of 310 stainless steel. The deposited weld metal exhibits the same chemical analysis and oxidation resistance as the 310 base metal. Maintenance engineers have for years considered Alloy 310 a general purpose electrode for welding almost every analysis of carbon or alloy steels. Preheating to approximately 300 to 500 degrees F will produce strong crack free welds in dissimilar steels. Alloy 310 is often used for welding 410, 430, and 502 in field welding where it is not possible to preheat or anneal after welding.
Description
Universal 310 electrodes were developed for the welding of 310 stainless steel. The deposited weld metal exhibits the same chemical analysis and oxidation resistance as the 310 base metal. Maintenance engineers have for years considered Alloy 310 a general purpose electrode for welding almost every analysis of carbon or alloy steels. Preheating to approximately 300 to 500 degrees F will produce strong crack free welds in dissimilar steels. Alloy 310 is often used for welding 410, 430, and 502 in field welding where it is not possible to preheat or anneal after welding.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy - Universal 310 - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 310
Stainless Steel Alloy Universal 310
Universal 310 electrodes were developed for the welding of 310 stainless steel. The deposited weld metal exhibits the same chemical analysis and oxidation resistance as the 310 base metal. Maintenance engineers have for years considered Alloy 310 a general purpose electrode for welding almost every analysis of carbon or alloy steels. Preheating to approximately 300 to 500 degrees F will produce strong crack free welds in dissimilar steels. Alloy 310 is often used for welding 410, 430, and 502 in field welding where it is not possible to preheat or anneal after welding.

Universal 310 electrodes were developed for the welding of 310 stainless steel. The deposited weld metal exhibits the same chemical analysis and oxidation resistance as the 310 base metal. Maintenance engineers have for years considered Alloy 310 a general purpose electrode for welding almost every analysis of carbon or alloy steels. Preheating to approximately 300 to 500 degrees F will produce strong crack free welds in dissimilar steels. Alloy 310 is often used for welding 410, 430, and 502 in field welding where it is not possible to preheat or anneal after welding.

Supplier's Site
Stainless Steel Alloy - Universal 310 - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 310
Stainless Steel Alloy Universal 310
Universal 310 electrodes were developed for the welding of 310 stainless steel. The deposited weld metal exhibits the same chemical analysis and oxidation resistance as the 310 base metal. Maintenance engineers have for years considered Alloy 310 a general purpose electrode for welding almost every analysis of carbon or alloy steels. Preheating to approximately 300 to 500 degrees F will produce strong crack free welds in dissimilar steels. Alloy 310 is often used for welding 410, 430, and 502 in field welding where it is not possible to preheat or anneal after welding.

Universal 310 electrodes were developed for the welding of 310 stainless steel. The deposited weld metal exhibits the same chemical analysis and oxidation resistance as the 310 base metal. Maintenance engineers have for years considered Alloy 310 a general purpose electrode for welding almost every analysis of carbon or alloy steels. Preheating to approximately 300 to 500 degrees F will produce strong crack free welds in dissimilar steels. Alloy 310 is often used for welding 410, 430, and 502 in field welding where it is not possible to preheat or anneal after welding.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc. Universal Wire Works Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number Universal 310 Universal 310
Product Name Stainless Steel Alloy Stainless Steel Alloy
Type Stainless; Alloy Stainless; Alloy
Shape / Form Wire Coated Electrodes
Features Austenitic Austenitic
Applications Welding Welding
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISAOHM® - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Metal Bars & Metal Rods - 7703573 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Specifications 316
Width / OD 0.1181 inch (3 mm)
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
0.875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details