Universal Wire Works Inc. Stainless Steel Alloy Universal 309

Description
Universal 309 electrodes are used for the welding of heat resisting type 309 stainless steel. Deposits retain strength and oxidation resistance up to 2000 degrees F. Typical applications include furnace parts, kiln linings, and heat treat baskets. Alloy 309 is excellent for welding AISI types 405, 410, 430, 442, and 446 when preheat and postweld heat treatment is not practical. Alloy 309 is also used for welding the clad side of stainless clad steels and for joining mild or carbon steels to stainless steel.
Description
Universal 309 electrodes are used for the welding of heat resisting type 309 stainless steel. Deposits retain strength and oxidation resistance up to 2000 degrees F. Typical applications include furnace parts, kiln linings, and heat treat baskets. Alloy 309 is excellent for welding AISI types 405, 410, 430, 442, and 446 when preheat and postweld heat treatment is not practical. Alloy 309 is also used for welding the clad side of stainless clad steels and for joining mild or carbon steels to stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy - Universal 309 - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 309
Stainless Steel Alloy Universal 309
Universal 309 electrodes are used for the welding of heat resisting type 309 stainless steel. Deposits retain strength and oxidation resistance up to 2000 degrees F. Typical applications include furnace parts, kiln linings, and heat treat baskets. Alloy 309 is excellent for welding AISI types 405, 410, 430, 442, and 446 when preheat and postweld heat treatment is not practical. Alloy 309 is also used for welding the clad side of stainless clad steels and for joining mild or carbon steels to stainless steel.

Universal 309 electrodes are used for the welding of heat resisting type 309 stainless steel. Deposits retain strength and oxidation resistance up to 2000 degrees F. Typical applications include furnace parts, kiln linings, and heat treat baskets. Alloy 309 is excellent for welding AISI types 405, 410, 430, 442, and 446 when preheat and postweld heat treatment is not practical. Alloy 309 is also used for welding the clad side of stainless clad steels and for joining mild or carbon steels to stainless steel.

Supplier's Site
Stainless Steel Alloy - Universal 309 - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 309
Stainless Steel Alloy Universal 309
Universal 309 electrodes are used for the welding of heat resisting type 309 stainless steel. Deposits retain strength and oxidation resistance up to 2000 degrees F. Typical applications include furnace parts, kiln linings, and heat treat baskets. Alloy 309 is excellent for welding AISI types 405, 410, 430, 442, and 446 when preheat and postweld heat treatment is not practical. Alloy 309 is also used for welding the clad side of stainless clad steels and for joining mild or carbon steels to stainless steel.

Universal 309 electrodes are used for the welding of heat resisting type 309 stainless steel. Deposits retain strength and oxidation resistance up to 2000 degrees F. Typical applications include furnace parts, kiln linings, and heat treat baskets. Alloy 309 is excellent for welding AISI types 405, 410, 430, 442, and 446 when preheat and postweld heat treatment is not practical. Alloy 309 is also used for welding the clad side of stainless clad steels and for joining mild or carbon steels to stainless steel.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc. Universal Wire Works Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number Universal 309 Universal 309
Product Name Stainless Steel Alloy Stainless Steel Alloy
Type Stainless; Alloy Stainless; Alloy
Shape / Form Wire Coated Electrodes
Features Austenitic Austenitic
Applications Furnace Parts, Kiln Linings Furnace Parts, Kiln Linings. Welding
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - Iron - Isabellenhutte USA
Specs
Type Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Metal Sheets - 6614797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0472 inch (1.2 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
Custom Roll Formed Zee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details